Manufacturer: Diodes Incorporated
Win Source Part Number: 094743-B320-13
Packaging: Cut Tape (CT)
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -55°C ~ 125°C
Family Name: B320
Categories: Discrete Semiconductor Products
Supplier Device Package: SMC
Manufacturer Package: DO-214AB, SMC
Voltage - DC Reverse (Vr) (Maximum): 20V
Alternative Parts (Cross-Reference): SS32; B320; FSS32TRTS; CD214C-B320;
Introduction Date: May 12, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Family Part Number: B320
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 500mV at 3A
Current - Reverse Leakage at Vr: 500μA at 20V
Capacitance at Vr, F: 200pF at 4V, 1MHz
Diode Schottky 20V 3A Surface Mount SMC
DIODE SCHOTTKY 20V 3A SMC Product overview: B320-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B320-13 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 20V 3A SMC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 094743-B320-13 | B320DITR-ND | 280-B320-13 | B320-13 |
| Product Name | Diodes, Rectifiers - Single - B320-13 | Single Diodes | Schottky 20V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.5000 volts | 0.5000 volts |