Manufacturer: Diodes Incorporated
Win Source Part Number: 737125-B320A-13
Packaging: Cut Tape (CT)
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMA
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 20V
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: B320
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 500mV at 3A
Current - Reverse Leakage at Vr: 500μA at 20V
Capacitance at Vr, F: 200pF at 4V, 1MHz
DIODE SCHOTTKY 20V 3A SMA Product overview: B320A-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B320A-13 can be used for catalog matching and distributor lookup.
Diode Schottky 20V 3A Surface Mount SMA
DIODE SCHOTTKY 20V 3A SMA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 737125-B320A-13 | 280-B320A-13 | B320ADITR-ND | B320A-13 |
| Product Name | Diodes, Rectifiers - Single - B320A-13 | Schottky 20V 3A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.5000 volts | 0.5000 volts |