DIODE 0.5 A, 400 V, SILICON, BRIDGE RECTIFIER DIODE, TO-269AA, ROHS COMPLIANT, PLASTIC, MBS, 4 PIN, Bridge Rectifier Diode Product overview: B4S-E3/80 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5 A, 400 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B4S-E3/80 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 400V Surface Mount TO-269AA (MBS)
Bridge Rectifier Single Phase Standard 400V Surface Mount TO-269AA (MBS)
Bridge Rectifier Single Phase Standard 400V Surface Mount TO-269AA (MBS)
Manufacturer: Vishay
Win Source Part Number: 845875-B4S-E3/80
Features: Bridge Rectifier 400 V
Package: Reel - TR
Family Name: B4S
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: B4S-E3/80-ND, B4S-E3/80GIDKR, B4S-E3/80GICT, B4S-E3/80GITR
Diode Rectifier Bridge Single 400V 0.5A 4-Pin TO-269AA T/R
BRIDGE RECT 1P 400V TO269AA
Bridge Rectifiers 0.5 Amp 400 Volt
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-B4S-E3/80 | B4S-E3/80GITR-ND | 845875-B4S-E3/80 | 884-B4S-E3/80 | B4S-E3/80 | B4S-E3/80 |
| Product Name | 0.5 A 400 V Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - B4S-E3/80 | Diode Rectifier Bridge Single 400V 0.5A 4-Pin TO-269AA T/R | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | Tape and Reel | TO-269AA, 4-BESOP | TO-269AA | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 0.5000 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Rectifier Configuration / Technology | Bridge |