EPCOS AG Inrush Current Limiters (ICL) B57235S0259M000

Description
"Inrush Current Limiter 2.5 Ohms ±20% 5.2A 0.374"" (9.50mm)"
Request a Quote Datasheet
Description
"Inrush Current Limiter 2.5 Ohms ±20% 5.2A 0.374"" (9.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inrush Current Limiters (ICL) - 495-6672-ND - DigiKey
Thief River Falls, MN, United States
Inrush Current Limiters (ICL)
495-6672-ND
Inrush Current Limiters (ICL) 495-6672-ND
"Inrush Current Limiter 2.5 Ohms ±20% 5.2A 0.374"" (9.50mm)"

"Inrush Current Limiter 2.5 Ohms ±20% 5.2A 0.374"" (9.50mm)"

Buy Now Datasheet
Circuit Protection - Inrush Current Limiters (ICL) - 1375684-B57235S0259M000 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Inrush Current Limiters (ICL)
1375684-B57235S0259M000
Circuit Protection - Inrush Current Limiters (ICL) 1375684-B57235S0259M000
Win Source Part Number: 1375684-B57235S0259M 000 Category: Circuit Protection - Inrush Current Limiters (ICL) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: EPCOS - TDK Electronics Series: S235 Package: Bulk Product Status: Active HTSUS: 8533.40.8070 Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Approval Agency: CQC, UL, VDE R @ 25°C: 2.5 Ohms Current - Steady State Max: 5.2 A Diameter: 0.374" (9.50mm)

Win Source Part Number: 1375684-B57235S0259M000
Category: Circuit Protection - Inrush Current Limiters (ICL)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: EPCOS - TDK Electronics
Series: S235
Package: Bulk
Product Status: Active
HTSUS: 8533.40.8070
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Approval Agency: CQC, UL, VDE
R @ 25°C: 2.5 Ohms
Current - Steady State Max: 5.2 A
Diameter: 0.374" (9.50mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Current Limiting Diodes
Product Number 495-6672-ND 1375684-B57235S0259M000
Product Name Inrush Current Limiters (ICL) Circuit Protection - Inrush Current Limiters (ICL)
Unlock Full Specs
to access all available technical data