DIODES Incorporated Single Diodes B350AE-13

Description
Diode Schottky 50V 2A Surface Mount SMA
Request a Quote Datasheet
Description
Diode Schottky 50V 2A Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - B350AE-13-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B350AE-13-ND
Single Diodes B350AE-13-ND
Diode Schottky 50V 2A Surface Mount SMA

Diode Schottky 50V 2A Surface Mount SMA

Buy Now Datasheet
Schottky 50V 2A Diode and Rectifier - 280-B350AE-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 2A Diode and Rectifier
280-B350AE-13
Schottky 50V 2A Diode and Rectifier 280-B350AE-13
DIODE SCHOTTKY 50V 2A SMA Product overview: B350AE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B350AE-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 2A SMA Product overview: B350AE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B350AE-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - B350AE-13 - 863020-B350AE-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B350AE-13
863020-B350AE-13
Diodes, Rectifiers - Single - B350AE-13 863020-B350AE-13
Manufacturer: Diodes Incorporated Win Source Part Number: 863020-B350AE-13 Features: Diode Schottky 50 V 2A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 5000 REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 863020-B350AE-13
Features: Diode Schottky 50 V 2A Surface Mount SMA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B350AE-13
Schottky Diodes & Rectifiers B350AE-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B350AE-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B350AE-13
Discrete Semiconductor Products - Diodes - Rectifiers B350AE-13
DIODE SCHOTTKY 50V 2A SMA

DIODE SCHOTTKY 50V 2A SMA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number B350AE-13-ND 280-B350AE-13 863020-B350AE-13 B350AE-13 B350AE-13
Product Name Single Diodes Schottky 50V 2A Diode and Rectifier Diodes, Rectifiers - Single - B350AE-13 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data