Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150806-B57236S0160M
Manufacturer Homepage: www.epcos.com
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
"Inrush Current Limiter 16 Ohms ±20% 2.9A 0.453"" (11.50mm)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Current Limiting Diodes | Diodes |
| Product Number | 1150806-B57236S0160M000 | 495-3046-ND |
| Product Name | Inrush Current Limiters (ICL) - B57236S0160M000 | Inrush Current Limiters (ICL) |