DIODES Incorporated Schottky 60V 2A Diode and Rectifier B360AE-13

Description
DIODE SCHOTTKY 60V 2A SMA Product overview: B360AE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B360AE-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 2A SMA Product overview: B360AE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B360AE-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 2A Diode and Rectifier - 280-B360AE-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 2A Diode and Rectifier
280-B360AE-13
Schottky 60V 2A Diode and Rectifier 280-B360AE-13
DIODE SCHOTTKY 60V 2A SMA Product overview: B360AE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B360AE-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 2A SMA Product overview: B360AE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B360AE-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - B360AE-13 - 863024-B360AE-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B360AE-13
863024-B360AE-13
Diodes, Rectifiers - Single - B360AE-13 863024-B360AE-13
Manufacturer: Diodes Incorporated Win Source Part Number: 863024-B360AE-13 Features: Diode Schottky 60 V 2A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: B360 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 5000 Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 863024-B360AE-13
Features: Diode Schottky 60 V 2A Surface Mount SMA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: B360
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - 31-B360AE-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B360AE-13TR-ND
Single Diodes 31-B360AE-13TR-ND
Diode Schottky 60V 2A Surface Mount SMA

Diode Schottky 60V 2A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 31-B360AE-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B360AE-13DKR-ND
Single Diodes 31-B360AE-13DKR-ND
DIODE SCHOTTKY 60V 2A SMA

DIODE SCHOTTKY 60V 2A SMA

Buy Now Datasheet
Single Diodes - 31-B360AE-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B360AE-13CT-ND
Single Diodes 31-B360AE-13CT-ND
DIODE SCHOTTKY 60V 2A SMA

DIODE SCHOTTKY 60V 2A SMA

Buy Now Datasheet
Single Diodes - B360AE-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B360AE-13
Single Diodes B360AE-13
DIODE SCHOTTKY 60V 2A SMA

DIODE SCHOTTKY 60V 2A SMA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B360AE-13
Schottky Diodes & Rectifiers B360AE-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Schottky Rectifier, 60V, 3A, Do-214Ac Rohs Compliant Diodes Inc. - 28AK7777 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 60V, 3A, Do-214Ac Rohs Compliant Diodes Inc.
28AK7777
Schottky Rectifier, 60V, 3A, Do-214Ac Rohs Compliant Diodes Inc. 28AK7777
SCHOTTKY RECTIFIER, 60V, 3A, DO-214AC ROHS COMPLIANT: YES

SCHOTTKY RECTIFIER, 60V, 3A, DO-214AC ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - B360AE-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B360AE-13
Discrete Semiconductor Products - Diodes - Rectifiers B360AE-13
DIODE SCHOTTKY 60V 2A SMA

DIODE SCHOTTKY 60V 2A SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 280-B360AE-13 863024-B360AE-13 31-B360AE-13TR-ND B360AE-13 B360AE-13 28AK7777 B360AE-13
Product Name Schottky 60V 2A Diode and Rectifier Diodes, Rectifiers - Single - B360AE-13 Single Diodes Single Diodes Schottky Diodes & Rectifiers Schottky Rectifier, 60V, 3A, Do-214Ac Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMA; SMA SMA; DO-214AC, SMA SMA-2
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data