DIODES Incorporated Schottky 50V 3A Diode and Rectifier B350A-13-F

Description
DIODE SCHOTTKY 50V 3A SMA Product overview: B350A-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B350A-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 50V 3A SMA Product overview: B350A-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B350A-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 50V 3A Diode and Rectifier - 280-B350A-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 3A Diode and Rectifier
280-B350A-13-F
Schottky 50V 3A Diode and Rectifier 280-B350A-13-F
DIODE SCHOTTKY 50V 3A SMA Product overview: B350A-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B350A-13-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 3A SMA Product overview: B350A-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B350A-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - B350A-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B350A-FDIDKR-ND
Single Diodes B350A-FDIDKR-ND
Diode Schottky 50V 3A Surface Mount SMA

Diode Schottky 50V 3A Surface Mount SMA

Buy Now Datasheet
Single Diodes - B350A-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B350A-FDITR-ND
Single Diodes B350A-FDITR-ND
Diode Schottky 50V 3A Surface Mount SMA

Diode Schottky 50V 3A Surface Mount SMA

Buy Now Datasheet
Single Diodes - B350A-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B350A-FDICT-ND
Single Diodes B350A-FDICT-ND
Diode Schottky 50V 3A Surface Mount SMA

Diode Schottky 50V 3A Surface Mount SMA

Buy Now Datasheet
Diodes, Rectifiers - Single - B350A-13-F - 094806-B350A-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B350A-13-F
094806-B350A-13-F
Diodes, Rectifiers - Single - B350A-13-F 094806-B350A-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 094806-B350A-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 50V Capacitance @ Vr, F: 200pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 094806-B350A-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 50V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky Diode, 3A, 50V, Do-214Ac; Repetitive Peak Reverse Voltage Diodes Inc. - 12T1469 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 3A, 50V, Do-214Ac; Repetitive Peak Reverse Voltage Diodes Inc.
12T1469
Schottky Diode, 3A, 50V, Do-214Ac; Repetitive Peak Reverse Voltage Diodes Inc. 12T1469
SCHOTTKY DIODE, 3A, 50V, DO-214AC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:700mV; Forward Surge Current:80A RoHS Compliant: Yes

SCHOTTKY DIODE, 3A, 50V, DO-214AC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:700mV; Forward Surge Current:80A RoHS Compliant: Yes

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - B350A-13-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
B350A-13-F
Diodes >> Schottky Barrier Diodes (SBD) B350A-13-F
50V 700mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

50V 700mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - B350A-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B350A-13-F
Single Diodes B350A-13-F
DIODE SCHOTTKY 50V 3A SMA

DIODE SCHOTTKY 50V 3A SMA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B350A-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B350A-13-F
Discrete Semiconductor Products - Diodes - Rectifiers B350A-13-F
DIODE SCHOTTKY 50V 3A SMA

DIODE SCHOTTKY 50V 3A SMA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B350A-13-F
Schottky Diodes & Rectifiers B350A-13-F
Schottky Diodes & Rectifiers 50V 3A

Schottky Diodes & Rectifiers 50V 3A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-B350A-13-F B350A-FDIDKR-ND 094806-B350A-13-F 12T1469 B350A-13-F B350A-13-F B350A-13-F B350A-13-F
Product Name Schottky 50V 3A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - B350A-13-F Schottky Diode, 3A, 50V, Do-214Ac; Repetitive Peak Reverse Voltage Diodes Inc. Diodes >> Schottky Barrier Diodes (SBD) Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SMA; SMA SMA; DO-214AC (SMA) SMA SMA; DO-214AC, SMA SMA SMA
RoHS Compliant RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data