DIODES Incorporated Schottky 30V 3A Diode and Rectifier B330A-13-F

Description
DIODE SCHOTTKY 30V 3A SMA Product overview: B330A-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B330A-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 3A SMA Product overview: B330A-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B330A-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 3A Diode and Rectifier - 280-B330A-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 3A Diode and Rectifier
280-B330A-13-F
Schottky 30V 3A Diode and Rectifier 280-B330A-13-F
DIODE SCHOTTKY 30V 3A SMA Product overview: B330A-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B330A-13-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 3A SMA Product overview: B330A-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B330A-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - B330A-13-F - 010665-B330A-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B330A-13-F
010665-B330A-13-F
Diodes, Rectifiers - Single - B330A-13-F 010665-B330A-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 010665-B330A-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 30V Capacitance @ Vr, F: 200pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: B330A Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SK33A; SK33A-TP-HF; SK33A-LT; SK33A-T; Introduction Date: May 12, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 010665-B330A-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 30V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: B330A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SK33A; SK33A-TP-HF; SK33A-LT; SK33A-T;
Introduction Date: May 12, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - B330A-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B330A-FDICT-ND
Single Diodes B330A-FDICT-ND
Diode Schottky 30V 3A Surface Mount SMA

Diode Schottky 30V 3A Surface Mount SMA

Buy Now Datasheet
Single Diodes - B330A-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B330A-FDIDKR-ND
Single Diodes B330A-FDIDKR-ND
Diode Schottky 30V 3A Surface Mount SMA

Diode Schottky 30V 3A Surface Mount SMA

Buy Now Datasheet
Single Diodes - B330A-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B330A-FDITR-ND
Single Diodes B330A-FDITR-ND
Diode Schottky 30V 3A Surface Mount SMA

Diode Schottky 30V 3A Surface Mount SMA

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B330A-13-F
Schottky Diodes & Rectifiers B330A-13-F
Schottky Diodes & Rectifiers 30V 3A

Schottky Diodes & Rectifiers 30V 3A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B330A-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B330A-13-F
Discrete Semiconductor Products - Diodes - Rectifiers B330A-13-F
DIODE SCHOTTKY 30V 3A SMA

DIODE SCHOTTKY 30V 3A SMA

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - B330A-13-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
B330A-13-F
Diodes >> Schottky Barrier Diodes (SBD) B330A-13-F
30V 500mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

30V 500mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Schottky Diode, 3A, 30V, Do-214Ac; Repetitive Peak Reverse Voltage Diodes Inc. - 12T1463 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 3A, 30V, Do-214Ac; Repetitive Peak Reverse Voltage Diodes Inc.
12T1463
Schottky Diode, 3A, 30V, Do-214Ac; Repetitive Peak Reverse Voltage Diodes Inc. 12T1463
SCHOTTKY DIODE, 3A, 30V, DO-214AC; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV; Forward Surge Current:80A RoHS Compliant: Yes

SCHOTTKY DIODE, 3A, 30V, DO-214AC; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV; Forward Surge Current:80A RoHS Compliant: Yes

Supplier's Site
Single Diodes - B330A-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B330A-13-F
Single Diodes B330A-13-F
DIODE SCHOTTKY 30V 3A SMA

DIODE SCHOTTKY 30V 3A SMA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-B330A-13-F 010665-B330A-13-F B330A-FDICT-ND B330A-13-F B330A-13-F B330A-13-F 12T1463 B330A-13-F
Product Name Schottky 30V 3A Diode and Rectifier Diodes, Rectifiers - Single - B330A-13-F Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Schottky Diode, 3A, 30V, Do-214Ac; Repetitive Peak Reverse Voltage Diodes Inc. Single Diodes
Package Tape & Reel (TR) SMA; SMA SMA SMA SMA; DO-214AC (SMA) SMA; DO-214AC, SMA
RoHS Compliant RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS862C15R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 150 volts
View Details
Rectifier Assembly - FP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details