Diode Schottky 40V 3A Surface Mount SMAF
Diode Schottky 40V 3A Surface Mount SMAF
Diode Schottky 40V 3A Surface Mount SMAF
Manufacturer: Diodes Incorporated
Win Source Part Number: 843165-B340AF-13
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 40V 3A SMAF Product overview: B340AF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B340AF-13 can be used for catalog matching and distributor lookup.
SCHOTTKY RECT, SINGLE, 40V, 3A, SMAF; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single
40V 500mV@3A 3A DO-214AD Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers Schottky Rectifier
DIODE SCHOTTKY 40V 3A SMAF
DIODE SCHOTTKY 40V 3A SMAF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | B340AF-13DITR-ND | 843165-B340AF-13 | 280-B340AF-13 | 15AC8161 | B340AF-13 | B340AF-13 | B340AF-13 | B340AF-13 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - B340AF-13 | Schottky 40V 3A Diode and Rectifier | Schottky Rect, Single, 40V, 3A, Smaf; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||||
| Package | Tape & Reel (TR) | SMA; SMAF | SMA; DO-221AC, SMA Flat Leads | |||||
| RoHS Compliant | RoHS | RoHS | RoHS |