Bridge Rectifier Single Phase Standard 1.4kV QC Terminal
Discrete Semiconductor Modules 50A 530VAC ISO PNL MOD DIODE POWER
BRIDGE RECT 1PHASE 1.4KV 50A
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | B485G-2-ND | B485G-2 | B485G-2 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Modules | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||
| Package | B48 Module | ||
| RoHS Compliant | RoHS | ||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |