Bridge Rectifier Single Phase Standard 65V Through Hole WOG
DIODE 1.2 A, 65 V, SILICON, BRIDGE RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE WOG, 4 PIN, Bridge Rectifier Diode Product overview: B40C1000G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 A, 65 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2 A, 65 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B40C1000G-E4/51 can be used for catalog matching and distributor lookup.
Bridge Rectifiers 1.0 Amp 65 Volt
BRIDGE RECT 1PHASE 65V 1A WOG
BRIDGE RECT 1PHASE 65V 1A WOG
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 112-B40C1000G-E4/51-ND | 299-B40C1000G-E4/51 | B40C1000G-E4/51 | B40C1000G-E4/51 | B40C1000G-E4/51 |
| Product Name | Bridge Rectifiers | 1.2 A 65 V Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-Circular, WOG | Bulk | WOG-4 | ||
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| RoHS Compliant | RoHS |