DIODES Incorporated Schottky 40V 3A Diode and Rectifier B340-13

Description
DIODE SCHOTTKY 40V 3A SMC Product overview: B340-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B340-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 3A SMC Product overview: B340-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B340-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 3A Diode and Rectifier - 280-B340-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-B340-13
Schottky 40V 3A Diode and Rectifier 280-B340-13
DIODE SCHOTTKY 40V 3A SMC Product overview: B340-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B340-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A SMC Product overview: B340-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B340-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - B340-13 - 1150638-B340-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B340-13
1150638-B340-13
Diodes, Rectifiers - Single - B340-13 1150638-B340-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1150638-B340-13 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Defence, Military & Aerospace

Manufacturer: Diodes Incorporated
Win Source Part Number: 1150638-B340-13
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Defence, Military & Aerospace

Buy Now
Single Diodes - B340DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B340DITR-ND
Single Diodes B340DITR-ND
Diode Schottky 40V 3A Surface Mount SMC

Diode Schottky 40V 3A Surface Mount SMC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B340-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B340-13
Discrete Semiconductor Products - Diodes - Rectifiers B340-13
DIODE SCHOTTKY 40V 3A SMC

DIODE SCHOTTKY 40V 3A SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-B340-13 1150638-B340-13 B340DITR-ND B340-13
Product Name Schottky 40V 3A Diode and Rectifier Diodes, Rectifiers - Single - B340-13 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS3HVM7.5 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 3000 mA
trr 2500 ns
View Details
B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54C,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers