Diode Schottky 60V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 60V 3A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 863026-B360A-M3/61T
Features: Diode Schottky 60 V 3A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: B360
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: B360A-M3/61TGICT, B360A-M3/61T-ND, B360A-M3/61TGITR
DIODE 3 A, 60 V, SILICON, RECTIFIER DIODE, DO-214AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: B360A-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B360A-M3/61T can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 3A,60V,SM Schottky Rect
DIODE SCHOTTKY 60V 3A DO214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | B360A-M3/61TGITR-ND | 863026-B360A-M3/61T | 280-B360A-M3/61T | B360A-M3/61T | B360A-M3/61T |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - B360A-M3/61T | 3 A 60 V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Package | SMA; DO-214AC (SMA) | Tape and Reel | DO-214AC | ||
| RoHS Compliant | RoHS |