Diode Schottky 30V 1A Surface Mount SOD-323
Diode Schottky 30V 1A Surface Mount SOD-323
Diode Schottky 30V 1A Surface Mount SOD-323
Manufacturer: Micro Commercial Co
Win Source Part Number: 099777-B5818WS-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Capacitance @ Vr, F: 120pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
DIODE SCHOTTKY 30V 1A SOD323
DIODE SCHOTTKY 30V 1A SOD323
Schottky Diodes & Rectifiers 30V,1A
DIODE SCHOTTKY 30V 1A SOD323
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | B5818WS-TPMSDKR-ND | 099777-B5818WS-TP | B5818WS-TP | B5818WS-TP | B5818WS-TP | 543-B5818WS-TP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - B5818WS-TP | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | DIODE SCHOTTKY 30V 1A SOD323 |
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |