Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - B350B-E3/52T B350B-E3/52T

Description
Manufacturer: Vishay Win Source Part Number: 1021469-B350B-E3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 660mV @ 3A Current - Reverse Leakage @ Vr: 100μA @ 50V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1021469-B350B-E3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 660mV @ 3A Current - Reverse Leakage @ Vr: 100μA @ 50V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - B350B-E3/52T - 1021469-B350B-E3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B350B-E3/52T
1021469-B350B-E3/52T
Diodes, Rectifiers - Single - B350B-E3/52T 1021469-B350B-E3/52T
Manufacturer: Vishay Win Source Part Number: 1021469-B350B-E3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 660mV @ 3A Current - Reverse Leakage @ Vr: 100μA @ 50V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1021469-B350B-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 660mV @ 3A
Current - Reverse Leakage @ Vr: 100μA @ 50V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
3 A 50 V Diode and Rectifier - 280-B350B-E3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 50 V Diode and Rectifier
280-B350B-E3/52T
3 A 50 V Diode and Rectifier 280-B350B-E3/52T
DIODE 3 A, 50 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: B350B-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B350B-E3/52T can be used for catalog matching and distributor lookup.

DIODE 3 A, 50 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: B350B-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B350B-E3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-B350B-E3/52TTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 3A Surface Mount DO-214AA (SMB)

Diode Schottky 50V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 112-B350B-E3/52TCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 50V 3A DO214AA

DIODE SCHOTTKY 50V 3A DO214AA

Buy Now Datasheet
Single Diodes - 112-B350B-E3/52TDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 50V 3A DO214AA

DIODE SCHOTTKY 50V 3A DO214AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B350B-E3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B350B-E3/52T
Discrete Semiconductor Products - Diodes - Rectifiers B350B-E3/52T
DIODE SCHOTTKY 50V 3A DO214AA

DIODE SCHOTTKY 50V 3A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B350B-E3/52T
Schottky Diodes & Rectifiers B350B-E3/52T
Schottky Diodes & Rectifiers 3.0 Amp 50 Volt 60 Amp IFSM

Schottky Diodes & Rectifiers 3.0 Amp 50 Volt 60 Amp IFSM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 1021469-B350B-E3/52T 280-B350B-E3/52T 112-B350B-E3/52TTR-ND B350B-E3/52T B350B-E3/52T
Product Name Diodes, Rectifiers - Single - B350B-E3/52T 3 A 50 V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Life Cycle Stage Active Active
Package SMB; DO-214AA (SMB) Tape and Reel SMB-2
VF 0.6600 volts 0.6600 volts
Unlock Full Specs
to access all available technical data