DIODES Incorporated Schottky 20V 5A Diode and Rectifier B520CQ-13-F

Description
DIODE SCHOTTKY 20V 5A SMC Product overview: B520CQ-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B520CQ-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 5A SMC Product overview: B520CQ-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B520CQ-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 5A Diode and Rectifier - 280-B520CQ-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 5A Diode and Rectifier
280-B520CQ-13-F
Schottky 20V 5A Diode and Rectifier 280-B520CQ-13-F
DIODE SCHOTTKY 20V 5A SMC Product overview: B520CQ-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B520CQ-13-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 5A SMC Product overview: B520CQ-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B520CQ-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - B520CQ-13-F - 863108-B520CQ-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B520CQ-13-F
863108-B520CQ-13-F
Diodes, Rectifiers - Single - B520CQ-13-F 863108-B520CQ-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 863108-B520CQ-13-F Series: Automotive, AEC-Q101 Features: Diode Schottky 20 V 5A Surface Mount SMC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: B520 Categories: Discrete Semiconductor Products Case / Package: SMC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 863108-B520CQ-13-F
Series: Automotive, AEC-Q101
Features: Diode Schottky 20 V 5A Surface Mount SMC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: B520
Categories: Discrete Semiconductor Products
Case / Package: SMC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - 31-B520CQ-13-FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B520CQ-13-FTR-ND
Single Diodes 31-B520CQ-13-FTR-ND
Diode Schottky 20V 5A Surface Mount SMC

Diode Schottky 20V 5A Surface Mount SMC

Buy Now Datasheet
Single Diodes - 31-B520CQ-13-FDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 20V 5A SMC

DIODE SCHOTTKY 20V 5A SMC

Buy Now Datasheet
Single Diodes - 31-B520CQ-13-FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B520CQ-13-FCT-ND
Single Diodes 31-B520CQ-13-FCT-ND
DIODE SCHOTTKY 20V 5A SMC

DIODE SCHOTTKY 20V 5A SMC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B520CQ-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B520CQ-13-F
Discrete Semiconductor Products - Diodes - Rectifiers B520CQ-13-F
DIODE SCHOTTKY 20V 5A SMC

DIODE SCHOTTKY 20V 5A SMC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B520CQ-13-F
Schottky Diodes & Rectifiers B520CQ-13-F
Schottky Diodes & Rectifiers Schottky Diode

Schottky Diodes & Rectifiers Schottky Diode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-B520CQ-13-F 863108-B520CQ-13-F 31-B520CQ-13-FTR-ND B520CQ-13-F B520CQ-13-F
Product Name Schottky 20V 5A Diode and Rectifier Diodes, Rectifiers - Single - B520CQ-13-F Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SMC
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222908 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Dfn
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
 - BAT85,133 - Rochester Electronics
Specs
Package SOD68
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diode - 1N5615US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 150 ns
View Details