Manufacturer: Diodes Incorporated
Win Source Part Number: 1021475-B370-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 70V
Capacitance @ Vr, F: 100pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Diode Schottky 70V 3A Surface Mount SMC
Diode Schottky 70V 3A Surface Mount SMC
Diode Schottky 70V 3A Surface Mount SMC
DIODE SCHOTTKY 70V 3A SMC Product overview: B370-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B370-13-F can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 70V 3A SMC
SCHOTTKY RECTIFIER, SINGLE, 70V, DO214AB; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):3A; Diode Configuration:Single
DIODE SCHOTTKY 70V 3A SMC
Schottky Diodes & Rectifiers 70V 3A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1021475-B370-13-F | B370-FDITR-ND | 280-B370-13-F | B370-13-F | 07AH3682 | B370-13-F | B370-13-F |
| Product Name | Diodes, Rectifiers - Single - B370-13-F | Single Diodes | Schottky 70V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Single, 70V, Do214Ab; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Single Diodes | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active | |||||
| Package | SMC | Tape & Reel (TR) | DO-214AB | DO-214AB, SMC | SMC | ||
| VF | 0.7900 volts | 0.7900 volts | 0.7900 volts | 0.7900 volts | |||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |