DIODE 3 A, 40 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: B340LB-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B340LB-E3/52T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1021466-B340LB-E3/52
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 3A
Current - Reverse Leakage @ Vr: 400μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Schottky Diode 40V 3A DO-214AA SMB
Schottky Diode 40V 3A DO-214AA SMB
Schottky Diode 40V 3A DO-214AA SMB
Diode Schottky 40V 3A Surface Mount DO-214AA (SMB)
Diode Schottky 40V 3A Surface Mount DO-214AA (SMB)
Diode Schottky 40V 3A Surface Mount DO-214AA (SMB)
DIODE, SCHOTTKY, 3A, 40V, DO-214AA-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single
DIODE, SCHOTTKY, 3A, 40V, DO-214AA-2; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single
Schottky Diodes & Rectifiers 3.0 Amp 40 Volt
DIODE SCHOTTKY 40V 3A DO214AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-B340LB-E3/52T | 1021466-B340LB-E3/52T | 8151143P | 8151143 | B340LB-E3/52TGICT-ND | 38M8784 | B340LB-E3/52T | B340LB-E3/52T |
| Product Name | 3 A 40 V Diode and Rectifier | Diodes, Rectifiers - Single - B340LB-E3/52T | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Diode, Schottky, 3A, 40V, Do-214Aa-2, Full Reel; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SMB; DO-214AA (SMB) | DO-214AA | Do-214aa (smb) | SMB; DO-214AA (SMB) | SMB (DO-214AA) | SMB | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| IO | 3 amps | |||||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||||
| Life Cycle Stage | Active | Active |