1PH BRIDGE SO-DIL 1000V 1A Product overview: B500S-SLIM from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B500S-SLIM can be used for catalog matching and distributor lookup.
BRIDGE RECT 1P 1KV 1A 4-SO-DIL
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SOIC
BRIDGE RECT 1P 1KV 1A 4-SO-DIL
1PH BRIDGE SO-DIL 1000V 1A
BRIDGE RECTIFIER, SINGLE PHASE,
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-B500S-SLIM | 4878-B500S-SLIMDKR-ND | B500S-SLIM | B500S-SLIM |
| Product Name | 1000V 1A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | Tape & Reel (TR) | 4-SMD, Gull Wing | 4-SMD, Gull Wing | |
| RoHS Compliant | RoHS | |||
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) |
| Rectifier Configuration / Technology | Bridge |