Win Source Part Number: 992086-B57364S0509M0
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: S364
Package: Bulk
Standard Package: 250
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
Diameter: 0.827" (21.00mm)
R @ 25°C: 5 Ohms
Current - Steady State Max: 8.5 A
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: B57364S 509 M,-B57364S509M,B5736
Approval Agency: CQC, UL, VDE
"Inrush Current Limiter 5 Ohms ±20% 8.5A 0.827"" (21.00mm)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Current Limiting Diodes | Diodes |
| Product Number | 992086-B57364S0509M000 | 495-2114-ND |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) | Inrush Current Limiters (ICL) |