DIODE SCHOTTKY 50V 3A DO214AC
DIODE SCHOTTKY 50V 3A DO214AC
Diode Schottky 50V 3A Surface Mount DO-214AC (SMA)
DIODE 3 A, 50 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: B350A-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B350A-E3/5AT can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 912431-B350A-E3/5AT
Features: Diode Schottky 50 V 3A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: B350
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE SCHOTTKY 50V 3A DO214AC
Schottky Diodes & Rectifiers 3.0 Amp 50 Volt 50 Amp IFSM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 112-B350A-E3/5ATDKR-ND | 280-B350A-E3/5AT | 912431-B350A-E3/5AT | B350A-E3/5AT | B350A-E3/5AT |
| Product Name | Single Diodes | 3 A 50 V Diode and Rectifier | Diodes, Rectifiers - Single - B350A-E3/5AT | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Package | Tape and Reel | SMA; DO-214AC (SMA) | SMA | DO-214AC | |
| RoHS Compliant | RoHS |