IC Product overview: B40D from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B40D can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 80V 1A 4-DIL
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1150777-B40D
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes |
| Product Number | 299-B40D | 4878-B40D-ND | 1150777-B40D |
| Product Name | Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - B40D |
| Package | Bulk | "4-EDIP (0.300"", 7.62mm)" |