Manufacturer: Diodes Incorporated
Win Source Part Number: 010656-B320A-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: B320A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SK32A-LT; CMSH3-20MA TR13 Lead Free; SK32A-TP-HF; SK32A;
Introduction Date: May 12, 2000
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 20V 3A SMA Product overview: B320A-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B320A-13-F can be used for catalog matching and distributor lookup.
Diode Schottky 20V 3A Surface Mount SMA
Diode Schottky 20V 3A Surface Mount SMA
Diode Schottky 20V 3A Surface Mount SMA
DIODE, RECTIFIER, SCHOTTKY, 20V, 3A, SMA; Repetitive Peak Reverse Voltage:20V; Average Forward Current:3A; Diode Configuration:Single
DIODE SCHOTTKY 20V 3A SMA
DIODE SCHOTTKY 20V 3A SMA
20V 500mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers 20V 3A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 010656-B320A-13-F | 280-B320A-13-F | B320A-FDIDKR-ND | 23T4614 | B320A-13-F | B320A-13-F | B320A-13-F | B320A-13-F |
| Product Name | Diodes, Rectifiers - Single - B320A-13-F | Schottky 20V 3A Diode and Rectifier | Single Diodes | Diode, Rectifier, Schottky, 20V, 3A, Sma; Repetitive Peak Reverse Voltage Diodes Inc. | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active | ||||||
| Package | SMA; SMA | Tape & Reel (TR) | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | SMA | SMA | ||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |