DIODE SCHOTTKY 40V 3A SMA Product overview: B340AE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B340AE-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 802449-B340AE-13
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SMA
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 500mV at 2A
Current - Reverse Leakage at Vr: 200μA at 40V
Capacitance at Vr, F: 140pF at 4V, 1MHz
Diode Schottky 40V 3A Surface Mount SMA
Diode Schottky 40V 3A Surface Mount SMA
Diode Schottky 40V 3A Surface Mount SMA
SCHOTTKY RECTIFIER, SINGLE, 40V, DO214AC; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single
SCHOTTKY RECTIFIER, SINGLE, 40V, DO214AC; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single
DIODE SCHOTTKY 40V 3A SMA
DIODE SCHOTTKY 40V 3A SMA
Schottky Diodes & Rectifiers Schottky Rectifier
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-B340AE-13 | 802449-B340AE-13 | B340AE-13DIDKR-ND | 07AH3681 | B340AE-13 | B340AE-13 | B340AE-13 |
| Product Name | Schottky 40V 3A Diode and Rectifier | Diodes, Rectifiers - Single - B340AE-13 | Single Diodes | Schottky Rectifier, Single, 40V, Do214Ac; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | DO-214AC | SMA; DO-214AC, SMA | SMA-2 | |||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts |