Diode Array 3 Common Cathode Standard 1200V 50A (DC) Chassis Mount B48 Module
DIODE MODULE GP 1200V 50A
Discrete Semiconductor Modules 50A 480VAC ISO PNL MOD DIODE POWER
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diodes |
| Product Number | CC2500-ND | B484F-2 | B484F-2 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Discrete Semiconductor Modules |
| Arrangement | Common Catode | ||
| RoHS Compliant | RoHS | ||
| Tj | -40 to 125 C (-40 to 257 F) |