Diode Schottky 100V 3A Surface Mount SMC
Diode Schottky 100V 3A Surface Mount SMC
Diode Schottky 100V 3A Surface Mount SMC
Manufacturer: Diodes Incorporated
Win Source Part Number: 010653-B3100-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Capacitance @ Vr, F: 100pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Family Name: B3100
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SK310; S310_NL; S310_Q;
Introduction Date: October 12, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 100V 3A SMC Product overview: B3100-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B3100-13-F can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 100V 3A SMC
100V 790mV@3A 3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 100V 3A SMC
Schottky Diodes & Rectifiers 100V 3A
DIODE, RECTIFIER, SCHOTTKY, 100V, 3A, SMC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | B3100-FDICT-ND | 010653-B3100-13-F | 280-B3100-13-F | B3100-13-F | B3100-13-F | B3100-13-F | B3100-13-F | 23T4613 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - B3100-13-F | Schottky 100V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Single Diodes | Schottky Diodes & Rectifiers | Diode, Rectifier, Schottky, 100V, 3A, Smc; Repetitive Peak Reverse Voltage Diodes Inc. |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||||
| Life Cycle Stage | Active | Active | ||||||
| Package | SMC | Tape & Reel (TR) | DO-214AB, SMC | SMC | DO-214AB (SMC) | |||
| VF | 0.7900 volts | 0.7900 volts | 0.7900 volts | 0.7900 volts | 0.7900 volts |