"Inrush Current Limiter 2.5 Ohms ±20% 0.453"" (11.50mm)"
"Inrush Current Limiter 2.5 Ohms ±20% 0.453"" (11.50mm)"
Win Source Part Number: 1314551-B57236S0259M
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: S236
Package: Tape & Reel (TR),Cut Tape (CT)
Tolerance: ±20%
Diameter: 0.453" (11.50mm)
R @ 25°C: 2.5 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Current Limiting Diodes |
| Product Number | 495-B57236S0259M051TR-ND | 1314551-B57236S0259M051 |
| Product Name | Inrush Current Limiters (ICL) | Circuit Protection - Inrush Current Limiters (ICL) |