Win Source Part Number: 1315180-B57153S0330M
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: S153
Package: Tape & Reel (TR),Cut Tape (CT)
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Diameter: 0.335" (8.50mm)
R @ 25°C: 33 Ohms
Current - Steady State Max: 1.3 A
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Approval Agency: UL
"Inrush Current Limiter 33 Ohms ±20% 1.3A 0.335"" (8.50mm)"
"Inrush Current Limiter 33 Ohms ±20% 1.3A 0.335"" (8.50mm)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Current Limiting Diodes | Diodes |
| Product Number | 1315180-B57153S0330M051 | 495-B57153S0330M051CT-ND |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) | Inrush Current Limiters (ICL) |