Manufacturer: EPCOS - TDK Electronics
Category: Circuit Protection Inrush Current Limiters (ICL)
Series: S236
Package: Bulk
Product Status: Active
R @ 25°C: 50 Ohms
Tolerance: ±20%
Current - Steady State Max: 1.9 A
Approval Agency: UL
"Inrush Current Limiter 50 Ohms ±20% 1.9A 0.453"" (11.50mm)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Current Limiting Diodes | Diodes |
| Product Number | 495-2095-ND | |
| Product Name | Circuit Protection Inrush Current Limiters (ICL) | Inrush Current Limiters (ICL) |