EPCOS AG Inrush Current Limiters (ICL) B57234S0220M000

Description
"Inrush Current Limiter 22 Ohms ±20% 4A 0.591"" (15.00mm)"
Request a Quote Datasheet
Description
"Inrush Current Limiter 22 Ohms ±20% 4A 0.591"" (15.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inrush Current Limiters (ICL) - 495-76264-ND - DigiKey
Thief River Falls, MN, United States
Inrush Current Limiters (ICL)
495-76264-ND
Inrush Current Limiters (ICL) 495-76264-ND
"Inrush Current Limiter 22 Ohms ±20% 4A 0.591"" (15.00mm)"

"Inrush Current Limiter 22 Ohms ±20% 4A 0.591"" (15.00mm)"

Buy Now Datasheet
Circuit Protection - Inrush Current Limiters (ICL) - 1204033-B57234S0220M000 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Inrush Current Limiters (ICL)
1204033-B57234S0220M000
Circuit Protection - Inrush Current Limiters (ICL) 1204033-B57234S0220M000
Win Source Part Number: 1204033-B57234S0220M 000 Category: Circuit Protection>Inrush Current Limiters (ICL) Series: S234 Package: Bulk Standard Package: 500 Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) Diameter: 0.591" (15.00mm) R @ 25°C: 22 Ohms Current - Steady State Max: 4 A ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B57234S 220 M,B57234S0220M000V9, 495-76264,B57234S022 0M000-ND,B57234S220M ,B57234S220M-ND,B572 34S 220M Approval Agency: UL

Win Source Part Number: 1204033-B57234S0220M000
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: S234
Package: Bulk
Standard Package: 500
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
Diameter: 0.591" (15.00mm)
R @ 25°C: 22 Ohms
Current - Steady State Max: 4 A
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: B57234S 220 M,B57234S0220M000V9,495-76264,B57234S0220M000-ND,B57234S220M,B57234S220M-ND,B57234S 220M
Approval Agency: UL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Current Limiting Diodes
Product Number 495-76264-ND 1204033-B57234S0220M000
Product Name Inrush Current Limiters (ICL) Circuit Protection - Inrush Current Limiters (ICL)
Unlock Full Specs
to access all available technical data