Diode Schottky 40V 3A Surface Mount SMB
Diode Schottky 40V 3A Surface Mount SMB
Diode Schottky 40V 3A Surface Mount SMB
Manufacturer: Diodes Incorporated
Win Source Part Number: 010669-B340LB-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 3A
Current - Reverse Leakage @ Vr: 2mA @ 40V
Capacitance @ Vr, F: 180pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Family Name: B340LB
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): FM5822B-W; FM5822B; B340LB; SK35B-LTP;
Introduction Date: November 26, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 40V 3A SMB Product overview: B340LB-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B340LB-13-F can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 3A SMB
40V 450mV@3A 3A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers 40V 3A
DIODE SCHOTTKY 40V 3A SMB
SCHOTTKY DIODE, 3A, 40V, DO-214AA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | B340LB-FDITR-ND | 010669-B340LB-13-F | 280-B340LB-13-F | B340LB-13-F | B340LB-13-F | B340LB-13-F | B340LB-13-F | 12T1468 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - B340LB-13-F | Schottky 40V 3A Diode and Rectifier | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diode, 3A, 40V, Do-214Aa; Repetitive Peak Reverse Voltage Diodes Inc. |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||||
| Life Cycle Stage | Active | Active | ||||||
| Package | SMB; SMB | Tape & Reel (TR) | SMB; DO-214AA, SMB | SMB | SMB | SMB | SMB; DO-214AA (SMB) | |
| VF | 0.4500 volts | 0.4500 volts | 0.4500 volts | 0.4500 volts | 0.4500 volts |