"Inrush Current Limiter 15 Ohms ±20% 3A 0.591"" (15.00mm)"
Win Source Part Number: 1355176-B57237S0150M
Category: Circuit Protection - Inrush Current Limiters (ICL)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: EPCOS - TDK Electronics
Series: S237
Package: Bulk
Product Status: Active
HTSUS: 8533.40.8070
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Approval Agency: UL
R @ 25°C: 15 Ohms
Current - Steady State Max: 3 A
Diameter: 0.591" (15.00mm)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Current Limiting Diodes |
| Product Number | 495-3053-ND | 1355176-B57237S0150M000 |
| Product Name | Inrush Current Limiters (ICL) | Circuit Protection - Inrush Current Limiters (ICL) |