DIODES Incorporated Single Diodes B340B-13

Description
Diode Schottky 40V 3A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Schottky 40V 3A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - B340BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B340BDITR-ND
Single Diodes B340BDITR-ND
Diode Schottky 40V 3A Surface Mount SMB

Diode Schottky 40V 3A Surface Mount SMB

Buy Now Datasheet
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-B340B-13
Schottky 40V 3A Diode and Rectifier 280-B340B-13
DIODE SCHOTTKY 40V 3A SMB Product overview: B340B-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B340B-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A SMB Product overview: B340B-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B340B-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - B340B-13 - 1150641-B340B-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B340B-13
1150641-B340B-13
Diodes, Rectifiers - Single - B340B-13 1150641-B340B-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1150641-B340B-13 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Defence, Military & Aerospace

Manufacturer: Diodes Incorporated
Win Source Part Number: 1150641-B340B-13
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Defence, Military & Aerospace

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - B340B-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B340B-13
Discrete Semiconductor Products - Diodes - Rectifiers B340B-13
DIODE SCHOTTKY 40V 3A SMB

DIODE SCHOTTKY 40V 3A SMB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number B340BDITR-ND 280-B340B-13 1150641-B340B-13 B340B-13
Product Name Single Diodes Schottky 40V 3A Diode and Rectifier Diodes, Rectifiers - Single - B340B-13 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data