BRIDGE RECT 1P 1KV 1.5A 4-SO-DIL
BRIDGE RECT 1P 1KV 1.5A 4-SO-DIL
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SOIC
1PH BRIDGE SO-DIL 1000V 1.5A
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 4878-B500S15ACT-ND | B500S15A |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |