Diode Schottky 20V 1A Surface Mount SOD-123
Manufacturer: Micro Commercial Co
Win Source Part Number: 769527-B5817W-TP
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: SOD-123
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Current - Reverse Leakage @ Vr: 1mA @ 20V
Capacitance @ Vr, F: 120pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 125°C
Family Name: B5817W
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-123
Voltage - Forward (Vf) (Maximum) @ If: 750mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 20V
Alternative Parts (Cross-Reference): MBR120HW; SS2; MBR120HW-G-T1; CDBW120-G;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Schottky Diodes & Rectifiers 1A Schottky Rectifier
DIODE SCHOTTKY 20V 1A SOD123
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | B5817W-TP-ND | 769527-B5817W-TP | B5817W-TP | B5817W-TP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - B5817W-TP | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |