Diode Array 1 Pair Series Connection Standard 600V 35A (DC) Chassis Mount B48 Module
Discrete Semiconductor Modules 35A 240VAC PNL MNT MOD DIODE POWER
DIODE MODULE GP 600V 35A
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers |
| Product Number | CC2639-ND | B482C-2T | B482C-2T |
| Product Name | Diode Arrays | Discrete Semiconductor Modules | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | ||
| Tj | -40 to 125 C (-40 to 257 F) | ||
| Package | B48 Module |