Diode Schottky 30V 3A Surface Mount U-DFN3030-8
Diode Schottky 30V 3A Surface Mount U-DFN3030-8
Diode Schottky 30V 3A Surface Mount U-DFN3030-8
DIODE SCHOTT 30V 3A U-DFN3030-8 Product overview: B3L30LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B3L30LP-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 000067-B3L30LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 3A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: -65°C to 150°C
Family Name: B3L30LP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: U-DFN3030-8
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): CTLSH3-30M833S; CTLSH3-30M833 BK ; CTLSH3-30M833S TR; CTLSH3-30M833 TR;
Introduction Date: October 19, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 3.0A 30V
DIODE SCHOTT 30V 3A U-DFN3030-8
DIODE SCHOTT 30V 3A U-DFN3030-8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | B3L30LP-7DIDKR-ND | 280-B3L30LP-7 | 000067-B3L30LP-7 | B3L30LP-7 | B3L30LP-7 | B3L30LP-7 |
| Product Name | Single Diodes | 30V 3A Diode and Rectifier | Diodes, Rectifiers - Single - B3L30LP-7 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |