Win Source Part Number: 1361650-B57236S0509M
Category: Circuit Protection - Inrush Current Limiters (ICL)
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: S236
Package: Bulk
Product Status: Active
HTSUS: 8533.40.8070
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Approval Agency: UL
R @ 25°C: 5 Ohms
Current - Steady State Max: 4.5 A
Diameter: 0.453" (11.50mm)
"Inrush Current Limiter 5 Ohms ±20% 4.5A 0.453"" (11.50mm)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Current Limiting Diodes | Diodes |
| Product Number | 1361650-B57236S0509M000 | 495-2096-ND |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) | Inrush Current Limiters (ICL) |