Manufacturer: Vishay
Win Source Part Number: 199860-B340A-E3/5AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Family Name: B340A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): B340AHE3/5AT; B340AHE3/61T; SK34A R3; SK34AHR3;
Introduction Date: December 08, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)
DIODE 3 A, 40 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: B340A-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B340A-E3/5AT can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 3A DO214AC
Schottky Diodes & Rectifiers 3.0 Amp 40 Volt
DIODE SCHOTTKY 40V 3A DO214AC
40V 3A 550mV@3A DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 199860-B340A-E3/5AT | B340A-E3/5ATGITR-ND | 280-B340A-E3/5AT | B340A-E3/5AT | B340A-E3/5AT | B340A-E3/5AT | B340A-E3/5AT |
| Product Name | Diodes, Rectifiers - Single - B340A-E3/5AT | Single Diodes | 3 A 40 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) |
| Life Cycle Stage | Active | Active | |||||
| Package | SMA; DO-214AC (SMA) | Tape and Reel | SMA (DO-214AC) | SMA; DO-214AC, SMA | SMA | ||
| VF | 0.5500 volts | 0.5500 volts | 0.5500 volts | 0.5500 volts |