DIODES Incorporated Diodes, Rectifiers - Single - B520C-13-F B520C-13-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 127002-B520C-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 550mV @ 5A Current - Reverse Leakage @ Vr: 500μA @ 20V Capacitance @ Vr, F: 300pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 127002-B520C-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 550mV @ 5A Current - Reverse Leakage @ Vr: 500μA @ 20V Capacitance @ Vr, F: 300pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - B520C-13-F - 127002-B520C-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B520C-13-F
127002-B520C-13-F
Diodes, Rectifiers - Single - B520C-13-F 127002-B520C-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 127002-B520C-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 550mV @ 5A Current - Reverse Leakage @ Vr: 500μA @ 20V Capacitance @ Vr, F: 300pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 127002-B520C-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Capacitance @ Vr, F: 300pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky 20V 5A Diode and Rectifier - 280-B520C-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 5A Diode and Rectifier
280-B520C-13-F
Schottky 20V 5A Diode and Rectifier 280-B520C-13-F
DIODE SCHOTTKY 20V 5A SMC Product overview: B520C-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B520C-13-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 5A SMC Product overview: B520C-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B520C-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - B520C-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B520C-FDIDKR-ND
Single Diodes B520C-FDIDKR-ND
Diode Schottky 20V 5A Surface Mount SMC

Diode Schottky 20V 5A Surface Mount SMC

Buy Now Datasheet
Single Diodes - B520C-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B520C-FDITR-ND
Single Diodes B520C-FDITR-ND
Diode Schottky 20V 5A Surface Mount SMC

Diode Schottky 20V 5A Surface Mount SMC

Buy Now Datasheet
Single Diodes - B520C-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B520C-FDICT-ND
Single Diodes B520C-FDICT-ND
Diode Schottky 20V 5A Surface Mount SMC

Diode Schottky 20V 5A Surface Mount SMC

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - B520C-13-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
B520C-13-F
Diodes >> Schottky Barrier Diodes (SBD) B520C-13-F
20V 550mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS

20V 550mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - B520C-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B520C-13-F
Single Diodes B520C-13-F
DIODE SCHOTTKY 20V 5A SMC

DIODE SCHOTTKY 20V 5A SMC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B520C-13-F
Schottky Diodes & Rectifiers B520C-13-F
Schottky Diodes & Rectifiers 20V 5A

Schottky Diodes & Rectifiers 20V 5A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B520C-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B520C-13-F
Discrete Semiconductor Products - Diodes - Rectifiers B520C-13-F
DIODE SCHOTTKY 20V 5A SMC

DIODE SCHOTTKY 20V 5A SMC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 127002-B520C-13-F 280-B520C-13-F B520C-FDIDKR-ND B520C-13-F B520C-13-F B520C-13-F B520C-13-F
Product Name Diodes, Rectifiers - Single - B520C-13-F Schottky 20V 5A Diode and Rectifier Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219461 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS70LSYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
4 suppliers
High Current Power Rectifiers - HRSET010303 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details