DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single B340AQ-13-F

Description
Win Source Part Number: 960487-B340AQ-13-F Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A Reverse Recovery Time (trr): 14 ns Current - Reverse Leakage @ Vr: 500 µA @ 40 V Capacitance @ Vr, F: 200pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: SMA Alternative Parts (Cross-Reference): B340AQ-13-FB340AQ13- F; B340AQ13F; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-B340AQ-13-FTR Base Product Number: B340
Request a Quote Datasheet
Description
Win Source Part Number: 960487-B340AQ-13-F Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A Reverse Recovery Time (trr): 14 ns Current - Reverse Leakage @ Vr: 500 µA @ 40 V Capacitance @ Vr, F: 200pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: SMA Alternative Parts (Cross-Reference): B340AQ-13-FB340AQ13- F; B340AQ13F; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-B340AQ-13-FTR Base Product Number: B340
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 960487-B340AQ-13-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
960487-B340AQ-13-F
Discrete Semiconductor Products - Diodes - Rectifiers - Single 960487-B340AQ-13-F
Win Source Part Number: 960487-B340AQ-13-F Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A Reverse Recovery Time (trr): 14 ns Current - Reverse Leakage @ Vr: 500 µA @ 40 V Capacitance @ Vr, F: 200pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: SMA Alternative Parts (Cross-Reference): B340AQ-13-FB340AQ13- F; B340AQ13F; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-B340AQ-13-FTR Base Product Number: B340

Win Source Part Number: 960487-B340AQ-13-F
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A
Reverse Recovery Time (trr): 14 ns
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
Alternative Parts (Cross-Reference): B340AQ-13-FB340AQ13-F; B340AQ13F;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-B340AQ-13-FTR
Base Product Number: B340

Buy Now Datasheet
Single Diodes - 31-B340AQ-13-FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B340AQ-13-FCT-ND
Single Diodes 31-B340AQ-13-FCT-ND
DIODE SCHOTTKY 40V 3A SMA TR 5K

DIODE SCHOTTKY 40V 3A SMA TR 5K

Buy Now Datasheet
Single Diodes - 31-B340AQ-13-FDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 3A SMA

DIODE SCHOTTKY 40V 3A SMA

Buy Now Datasheet
Single Diodes - 31-B340AQ-13-FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B340AQ-13-FTR-ND
Single Diodes 31-B340AQ-13-FTR-ND
DIODE SCHOTTKY 40V 3A SMA

DIODE SCHOTTKY 40V 3A SMA

Buy Now Datasheet
Schottky 40V 3A Diode and Rectifier - 280-B340AQ-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-B340AQ-13-F
Schottky 40V 3A Diode and Rectifier 280-B340AQ-13-F
DIODE SCHOTTKY 40V 3A SMA TR 5K Product overview: B340AQ-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B340AQ-13-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A SMA TR 5K Product overview: B340AQ-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B340AQ-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B340AQ-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B340AQ-13-F
Discrete Semiconductor Products - Diodes - Rectifiers B340AQ-13-F
DIODE SCHOTTKY 40V 3A SMA TR 5K

DIODE SCHOTTKY 40V 3A SMA TR 5K

Supplier's Site
Single Diodes - B340AQ-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B340AQ-13-F
Single Diodes B340AQ-13-F
DIODE SCHOTTKY 40V 3A SMA TR 5K

DIODE SCHOTTKY 40V 3A SMA TR 5K

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - B340AQ-13-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
B340AQ-13-F
Diodes >> Schottky Barrier Diodes (SBD) B340AQ-13-F
40V 3A 500mV@3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

40V 3A 500mV@3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 960487-B340AQ-13-F 31-B340AQ-13-FCT-ND 280-B340AQ-13-F B340AQ-13-F B340AQ-13-F B340AQ-13-F
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 40V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD)
Package DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC, SMA SMA
VF 0.5000 volts 0.5000 volts 0.5000 volts 0.5000 volts
trr 14 ns 14 ns
Unlock Full Specs
to access all available technical data