Micro Commercial Components Corp. Schottky 20V 1A Diode and Rectifier B5817WS-TP

Description
DIODE SCHOTTKY 20V 1A SOD323 Product overview: B5817WS-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B5817WS-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 1A SOD323 Product overview: B5817WS-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B5817WS-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 1A Diode and Rectifier - 280-B5817WS-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 1A Diode and Rectifier
280-B5817WS-TP
Schottky 20V 1A Diode and Rectifier 280-B5817WS-TP
DIODE SCHOTTKY 20V 1A SOD323 Product overview: B5817WS-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B5817WS-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 1A SOD323 Product overview: B5817WS-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B5817WS-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - B5817WS-TP - 010678-B5817WS-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B5817WS-TP
010678-B5817WS-TP
Diodes, Rectifiers - Single - B5817WS-TP 010678-B5817WS-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 010678-B5817WS-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 20V Capacitance @ Vr, F: 120pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 010678-B5817WS-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 20V
Capacitance @ Vr, F: 120pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single Diodes - B5817WS-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B5817WS-TPMSDKR-ND
Single Diodes B5817WS-TPMSDKR-ND
Diode Schottky 20V 1A Surface Mount SOD-323

Diode Schottky 20V 1A Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - B5817WS-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B5817WS-TPMSCT-ND
Single Diodes B5817WS-TPMSCT-ND
Diode Schottky 20V 1A Surface Mount SOD-323

Diode Schottky 20V 1A Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - B5817WS-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B5817WS-TPMSTR-ND
Single Diodes B5817WS-TPMSTR-ND
Diode Schottky 20V 1A Surface Mount SOD-323

Diode Schottky 20V 1A Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B5817WS-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B5817WS-TP
Discrete Semiconductor Products - Diodes - Rectifiers B5817WS-TP
DIODE SCHOTTKY 20V 1A SOD323

DIODE SCHOTTKY 20V 1A SOD323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B5817WS-TP
Schottky Diodes & Rectifiers B5817WS-TP
Schottky Diodes & Rectifiers 20V,1A

Schottky Diodes & Rectifiers 20V,1A

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - B5817WS-TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
B5817WS-TP
Diodes >> Schottky Barrier Diodes (SBD) B5817WS-TP
20V 750mV@3A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS

20V 750mV@3A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-B5817WS-TP 010678-B5817WS-TP B5817WS-TPMSDKR-ND B5817WS-TP B5817WS-TP B5817WS-TP
Product Name Schottky 20V 1A Diode and Rectifier Diodes, Rectifiers - Single - B5817WS-TP Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Package Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323-2 SOD-323
Unlock Full Specs
to access all available technical data