The Schottky Rectifier, part number 07AH3679, is a single diode with a maximum repetitive reverse voltage (Vrrm) of 30V and a forward current rating of 3A. It features a low forward voltage drop of 500mV and is designed for applications requiring low power loss and high efficiency. The device is constructed with a guard ring die for transient protection and is suitable for automated assembly processes. It has a surge overload rating of up to 125A peak, making it ideal for low voltage, high frequency inverters, free wheeling, and polarity protection applications. The rectifier is fully RoHS compliant, lead-free, and halogen-free, aligning with environmental standards. Additionally, it is qualified to AEC-Q101 standards, ensuring high reliability for automotive applications. The SMB case style provides a compact footprint, and the device operates within a temperature range of -55°C to +150°C.
Diode Schottky 30V 3A Surface Mount SMB
Diode Schottky 30V 3A Surface Mount SMB
Diode Schottky 30V 3A Surface Mount SMB
Manufacturer: Diodes Incorporated
Win Source Part Number: 000050-B330B-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 30V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 30V 3A SMB Product overview: B330B-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B330B-13-F can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 3A SMB
SCHOTTKY RECTIFIER, SINGLE, 30V, DO214AA; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):3A; Diode Configuration:Single
DIODE SCHOTTKY 30V 3A SMB
Schottky Diodes & Rectifiers 30V 3A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | B330B-FDIDKR-ND | 000050-B330B-13-F | 280-B330B-13-F | B330B-13-F | 07AH3679 | B330B-13-F | B330B-13-F |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - B330B-13-F | Schottky 30V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Single, 30V, Do214Aa; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||
| Life Cycle Stage | Active | Active | |||||
| Package | SMB; SMB | Tape & Reel (TR) | DO-214AA | SMB; DO-214AA, SMB | SMB | ||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts |