Vishay Precision Group Bridge Rectifiers - B380C1000G-E4/51 B380C1000G-E4/51

Description
Manufacturer: Vishay Win Source Part Number: 863031-B380C1000G-E4 /51 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Bridge Rectifier Single Phase Standard 600 V Through Hole WOG Package: 4-Circular, WOG Package: Bulk Mounting: Through Hole Family Name: B380 Categories: Discrete Semiconductor Products Case / Package: WOG ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: B380C1000G-E4/51GI, B380C1000G-E4/51-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 863031-B380C1000G-E4 /51 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Bridge Rectifier Single Phase Standard 600 V Through Hole WOG Package: 4-Circular, WOG Package: Bulk Mounting: Through Hole Family Name: B380 Categories: Discrete Semiconductor Products Case / Package: WOG ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: B380C1000G-E4/51GI, B380C1000G-E4/51-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - B380C1000G-E4/51 - 863031-B380C1000G-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - B380C1000G-E4/51
863031-B380C1000G-E4/51
Bridge Rectifiers - B380C1000G-E4/51 863031-B380C1000G-E4/51
Manufacturer: Vishay Win Source Part Number: 863031-B380C1000G-E4 /51 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Bridge Rectifier Single Phase Standard 600 V Through Hole WOG Package: 4-Circular, WOG Package: Bulk Mounting: Through Hole Family Name: B380 Categories: Discrete Semiconductor Products Case / Package: WOG ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: B380C1000G-E4/51GI, B380C1000G-E4/51-ND

Manufacturer: Vishay
Win Source Part Number: 863031-B380C1000G-E4/51
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Bridge Rectifier Single Phase Standard 600 V Through Hole WOG
Package: 4-Circular, WOG
Package: Bulk
Mounting: Through Hole
Family Name: B380
Categories: Discrete Semiconductor Products
Case / Package: WOG
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: B380C1000G-E4/51GI, B380C1000G-E4/51-ND

Buy Now Datasheet
Bridge Rectifiers - 8151156P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
8151156P
Bridge Rectifiers 8151156P
Bridge Rectifier 600V 1.2A Glass WOG

Bridge Rectifier 600V 1.2A Glass WOG

Supplier's Site
Bridge Rectifiers - 1452722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1452722
Bridge Rectifiers 1452722
Bridge Rectifier 600V 1.2A Glass WOG

Bridge Rectifier 600V 1.2A Glass WOG

Supplier's Site
Bridge Rectifiers - B380C1000G-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
B380C1000G-E4/51GI-ND
Bridge Rectifiers B380C1000G-E4/51GI-ND
Bridge Rectifier Single Phase Standard 600V Through Hole WOG

Bridge Rectifier Single Phase Standard 600V Through Hole WOG

Buy Now Datasheet
1.2 A 600 V Diode and Rectifier - 299-B380C1000G-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2 A 600 V Diode and Rectifier
299-B380C1000G-E4/51
1.2 A 600 V Diode and Rectifier 299-B380C1000G-E4/51
DIODE 1.2 A, 600 V, SILICON, BRIDGE RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE WOG, 4 PIN, Bridge Rectifier Diode Product overview: B380C1000G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2 A, 600 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B380C1000G-E4/51 can be used for catalog matching and distributor lookup.

DIODE 1.2 A, 600 V, SILICON, BRIDGE RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE WOG, 4 PIN, Bridge Rectifier Diode Product overview: B380C1000G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2 A, 600 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B380C1000G-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - B380C1000G-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
B380C1000G-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers B380C1000G-E4/51
BRIDGE RECT 1PHASE 600V 1A WOG

BRIDGE RECT 1PHASE 600V 1A WOG

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 863031-B380C1000G-E4/51 8151156P 1452722 B380C1000G-E4/51GI-ND 299-B380C1000G-E4/51 B380C1000G-E4/51
Product Name Bridge Rectifiers - B380C1000G-E4/51 Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers 1.2 A 600 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Bridge Rectifier Single Phase Standard 600 V Through Hole WOG
Tj -40 to 125 C (-40 to 257 F) 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Rectifier Configuration / Technology Bridge Bridge Bridge
Package WOG Wog 4-Circular, WOG Bulk
Unlock Full Specs
to access all available technical data