Manufacturer: Micro Commercial Co
Win Source Part Number: 1021625-B5819W-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 20V
Capacitance @ Vr, F: 120pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
DIODE SCHOTTKY 40V 1A SOD123 Product overview: B5819W-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B5819W-TP can be used for catalog matching and distributor lookup.
Diode Schottky 40V 1A Surface Mount SOD-123
Diode Schottky 40V 1A Surface Mount SOD-123
Diode Schottky 40V 1A Surface Mount SOD-123
DIODE SCHOTTKY 40V 1A SOD123
DIODE SCHOTTKY 40V 1A SOD123
40V 600mV@1A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers 1A, 40V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 1021625-B5819W-TP | 280-B5819W-TP | B5819W-TPMSTR-ND | B5819W-TP | B5819W-TP | B5819W-TP | B5819W-TP |
| Product Name | Diodes, Rectifiers - Single - B5819W-TP | Schottky 40V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active |