DIODE SCHOTTKY 40V 3A SMAFS
DIODE SCHOTTKY 40V 3A SMAFS
DIODE SCHOTTKY 40V 3A SMA-FS 10K
| DigiKey | |
|---|---|
| Product Category | Diodes |
| Product Number | 31-B340AXS-13TR-ND |
| Product Name | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) |