DIODES Incorporated Schottky 70V 3A Diode and Rectifier B370CE-13

Description
DIODE SCHOTTKY 70V 3A SMC Product overview: B370CE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B370CE-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 70V 3A SMC Product overview: B370CE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B370CE-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 70V 3A Diode and Rectifier - 280-B370CE-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 70V 3A Diode and Rectifier
280-B370CE-13
Schottky 70V 3A Diode and Rectifier 280-B370CE-13
DIODE SCHOTTKY 70V 3A SMC Product overview: B370CE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B370CE-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 70V 3A SMC Product overview: B370CE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B370CE-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - B370CE-13 - 863029-B370CE-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B370CE-13
863029-B370CE-13
Diodes, Rectifiers - Single - B370CE-13 863029-B370CE-13
Manufacturer: Diodes Incorporated Win Source Part Number: 863029-B370CE-13 Features: Diode Schottky 70 V 3A Surface Mount SMC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 863029-B370CE-13
Features: Diode Schottky 70 V 3A Surface Mount SMC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - B370CE-13-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B370CE-13-ND
Single Diodes B370CE-13-ND
Diode Schottky 70V 3A Surface Mount SMC

Diode Schottky 70V 3A Surface Mount SMC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - B370CE-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers - Single
B370CE-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single B370CE-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single

Discrete Semiconductor Products - Diodes - Rectifiers - Single

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B370CE-13
Schottky Diodes & Rectifiers B370CE-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-B370CE-13 863029-B370CE-13 B370CE-13-ND B370CE-13 B370CE-13
Product Name Schottky 70V 3A Diode and Rectifier Diodes, Rectifiers - Single - B370CE-13 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SMC SMC SMC-2
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1223256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Kbp
RoHS Compliant RoHS
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type LLD - Model: YG982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 300 volts
View Details
Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details