EPCOS AG Inrush Current Limiters (ICL) B57237S0229M051

Description
"Inrush Current Limiter 2.2 Ohms ±20% 7A 0.591"" (15.00mm)"
Request a Quote Datasheet
Description
"Inrush Current Limiter 2.2 Ohms ±20% 7A 0.591"" (15.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inrush Current Limiters (ICL) - 495-B57237S0229M051CT-ND - DigiKey
Thief River Falls, MN, United States
Inrush Current Limiters (ICL)
495-B57237S0229M051CT-ND
Inrush Current Limiters (ICL) 495-B57237S0229M051CT-ND
"Inrush Current Limiter 2.2 Ohms ±20% 7A 0.591"" (15.00mm)"

"Inrush Current Limiter 2.2 Ohms ±20% 7A 0.591"" (15.00mm)"

Buy Now Datasheet
Inrush Current Limiters (ICL) - 495-B57237S0229M051TR-ND - DigiKey
Thief River Falls, MN, United States
Inrush Current Limiters (ICL)
495-B57237S0229M051TR-ND
Inrush Current Limiters (ICL) 495-B57237S0229M051TR-ND
"Inrush Current Limiter 2.2 Ohms ±20% 7A 0.591"" (15.00mm)"

"Inrush Current Limiter 2.2 Ohms ±20% 7A 0.591"" (15.00mm)"

Buy Now Datasheet
Circuit Protection - Inrush Current Limiters (ICL) - 1005022-B57237S0229M051 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Inrush Current Limiters (ICL)
1005022-B57237S0229M051
Circuit Protection - Inrush Current Limiters (ICL) 1005022-B57237S0229M051
Win Source Part Number: 1005022-B57237S0229M 051 Category: Circuit Protection>Inrush Current Limiters (ICL) Series: S237 Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) Diameter: 0.591" (15.00mm) R @ 25°C: 2.2 Ohms Current - Steady State Max: 7 A ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: 495-76282-2,B57237S0 229M051-ND,495-76282 -1,B57237S 229M 51,B57237S229M51-ND, B57237S0229M051V9,B5 7237S229M51 Approval Agency: UL

Win Source Part Number: 1005022-B57237S0229M051
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: S237
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
Diameter: 0.591" (15.00mm)
R @ 25°C: 2.2 Ohms
Current - Steady State Max: 7 A
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: 495-76282-2,B57237S0229M051-ND,495-76282-1,B57237S 229M 51,B57237S229M51-ND,B57237S0229M051V9,B57237S229M51
Approval Agency: UL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Current Limiting Diodes
Product Number 495-B57237S0229M051CT-ND 1005022-B57237S0229M051
Product Name Inrush Current Limiters (ICL) Circuit Protection - Inrush Current Limiters (ICL)
Unlock Full Specs
to access all available technical data