EPCOS AG Inrush Current Limiters (ICL) B57364S0100M000

Description
"Inrush Current Limiter 10 Ohms ±20% 7.5A 0.827"" (21.00mm)"
Request a Quote Datasheet
Description
"Inrush Current Limiter 10 Ohms ±20% 7.5A 0.827"" (21.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inrush Current Limiters (ICL) - 495-2112-ND - DigiKey
Thief River Falls, MN, United States
Inrush Current Limiters (ICL)
495-2112-ND
Inrush Current Limiters (ICL) 495-2112-ND
"Inrush Current Limiter 10 Ohms ±20% 7.5A 0.827"" (21.00mm)"

"Inrush Current Limiter 10 Ohms ±20% 7.5A 0.827"" (21.00mm)"

Buy Now Datasheet
Circuit Protection - Inrush Current Limiters (ICL) - 995606-B57364S0100M000 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Inrush Current Limiters (ICL)
995606-B57364S0100M000
Circuit Protection - Inrush Current Limiters (ICL) 995606-B57364S0100M000
Win Source Part Number: 995606-B57364S0100M0 00 Category: Circuit Protection>Inrush Current Limiters (ICL) Series: S364 Package: Bulk Standard Package: 250 Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) Diameter: 0.827" (21.00mm) R @ 25°C: 10 Ohms Current - Steady State Max: 7.5 A ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B57364S100M-ND,B5736 4S 100M,B57364S 100 M,-B57364S100M,B5736 4S100M,495-2112,B573 64S0100M000V9 Approval Agency: CQC, UL, VDE

Win Source Part Number: 995606-B57364S0100M000
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: S364
Package: Bulk
Standard Package: 250
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
Diameter: 0.827" (21.00mm)
R @ 25°C: 10 Ohms
Current - Steady State Max: 7.5 A
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: B57364S100M-ND,B57364S 100M,B57364S 100 M,-B57364S100M,B57364S100M,495-2112,B57364S0100M000V9
Approval Agency: CQC, UL, VDE

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Current Limiting Diodes
Product Number 495-2112-ND 995606-B57364S0100M000
Product Name Inrush Current Limiters (ICL) Circuit Protection - Inrush Current Limiters (ICL)
Unlock Full Specs
to access all available technical data